Aero-Electric Connector, Inc.
M5015 III circular connector
MS3456KS28-2SZ
Description
Straight Plug
-
Powell Electronics, Inc.
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Straight Plug
Request a Quote
Email Supplier
Suppliers
5015 14C Mixed Skt Plug Aero Electric
01AK1999
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
MS3456KS28-2SZ |
Conesys Aero-Electric MS3456KS28-2SZ |
01AK1999 |
|
Product Name
|
M5015 III circular connector |
|
5015 14C Mixed Skt Plug Aero Electric |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Termination
Solder Cup
Voltage Rating
250 volts
Current Rating
5.0 amps
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
Current Rating
12.0 amps
View Details
Connector Type
D-Sub Connector
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers