Aero-Electric Connector, Inc.
M5015 III circular connector
MS3456KS28-2P
Description
5015 14C MIXED PIN PLUG
-
PEI-Genesis
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Description
5015 14C MIXED PIN PLUG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3456KS28-2P |
MS3456KS28-2P |
|
Product Name
|
|
M5015 III circular connector |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Termination
Screw
Voltage Rating
300 volts
Current Rating
10.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
12 to 18 AWG
View Details