Aero-Electric Connector, Inc.
5015 20C 20#16 Pin Plug Aero Electric
MS3456KS28-16P-LC
Description
5015 20C 20#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 20C 20#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
5015 20C 20#16 Pin Plug Aero Electric
01AK1972
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3456KS28-16P-LC |
01AK1972 |
|
Product Name
|
|
5015 20C 20#16 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details