Aero-Electric Connector, Inc.
5015 20C 20#16 Pin Recp Aero Electric
MS3454W28-16PZ-LC
Description
5015 20C 20#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 20C 20#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
5015 20C 20#16 Pin Recp Aero Electric
01AK1854
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3454W28-16PZ-LC |
01AK1854 |
|
Product Name
|
|
5015 20C 20#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
Circular / Cylindrical Connectors
Mounting
Panel Mount
Current Rating
12.0 amps
View Details