Aero-Electric Connector, Inc. M5015 III circular connector MS3454W28-16P

Description
5015 20C 20#16 PIN RECP
Request a Quote Datasheet
Description
5015 20C 20#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 20C 20#16 PIN RECP

5015 20C 20#16 PIN RECP

Buy Now
M5015 III circular connector - MS3454W28-16P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3454W28-16P
M5015 III circular connector MS3454W28-16P
Jam Nut Receptacle

Jam Nut Receptacle

Buy Now
Circular Conn, Rcpt, 28-16, Jam Nut; Military Specification Aero Electric - 80P5546 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 28-16, Jam Nut; Military Specification Aero Electric
80P5546
Circular Conn, Rcpt, 28-16, Jam Nut; Military Specification Aero Electric 80P5546
CIRCULAR CONN, RCPT, 28-16, JAM NUT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 28-16, JAM NUT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
5015 20C 20#16 Pin Recp Rohs Compliant Aero Electric - 01AK1845 - Newark, An Avnet Company
Chicago, IL, United States
5015 20C 20#16 Pin Recp Rohs Compliant Aero Electric
01AK1845
5015 20C 20#16 Pin Recp Rohs Compliant Aero Electric 01AK1845
5015 20C 20#16 PIN RECP ROHS COMPLIANT: NO

5015 20C 20#16 PIN RECP ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3454W28-16P MS3454W28-16P 80P5546 01AK1845
Product Name M5015 III circular connector Circular Conn, Rcpt, 28-16, Jam Nut; Military Specification Aero Electric 5015 20C 20#16 Pin Recp Rohs Compliant Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details