Aero-Electric Connector, Inc.
5015 8C 8#12 Pin Recp Aero Electric
MS3454W22-23PW-LC
Description
5015 8C 8#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 8C 8#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
5015 8C 8#12 Pin Recp Aero Electric
31AH9941
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3454W22-23PW-LC |
31AH9941 |
|
Product Name
|
|
5015 8C 8#12 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details