Aero-Electric Connector, Inc. M5015 III circular connector MS3454W20-16P

Description
Jam Nut Receptacle
Request a Quote Datasheet
Description
Jam Nut Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3454W20-16P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3454W20-16P
M5015 III circular connector MS3454W20-16P
Jam Nut Receptacle

Jam Nut Receptacle

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3454W20-16P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3454W20-16P
Connectors Mil-Qualified, Circular Body, All MS3454W20-16P
Jam Nut Receptacle Cad Od Alum

Jam Nut Receptacle Cad Od Alum

Buy Now
Circular Conn, Rcpt, 20-16, Jam Nut; Military Specification Aero Electric - 80P5499 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-16, Jam Nut; Military Specification Aero Electric
80P5499
Circular Conn, Rcpt, 20-16, Jam Nut; Military Specification Aero Electric 80P5499
CIRCULAR CONN, RCPT, 20-16, JAM NUT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-16, JAM NUT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3454W20-16P MS3454W20-16P 80P5499
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 20-16, Jam Nut; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connectors - 1395G4 - Lingto Electronic Limited
View Details
2 suppliers