Aero-Electric Connector, Inc. M5015 III circular connector MS3454W18-4S

Description
Jam Nut Receptacle
Request a Quote Datasheet
Description
Jam Nut Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3454W18-4S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3454W18-4S
M5015 III circular connector MS3454W18-4S
Jam Nut Receptacle

Jam Nut Receptacle

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3454W18-4S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3454W18-4S
Connectors Mil-Qualified, Circular Body, All MS3454W18-4S
Jam Nut Receptacle Cad Od Alum

Jam Nut Receptacle Cad Od Alum

Buy Now
Circular Conn, Rcpt, 18-4, Jam Nut; Military Specification Aero Electric - 80P5490 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18-4, Jam Nut; Military Specification Aero Electric
80P5490
Circular Conn, Rcpt, 18-4, Jam Nut; Military Specification Aero Electric 80P5490
CIRCULAR CONN, RCPT, 18-4, JAM NUT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 18-4, JAM NUT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3454W18-4S MS3454W18-4S 80P5490
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 18-4, Jam Nut; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details