Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3454W18-10S

Description
Jam Nut Receptacle Cad Od Alum
Request a Quote Datasheet
Description
Jam Nut Receptacle Cad Od Alum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3454W18-10S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3454W18-10S
Connectors Mil-Qualified, Circular Body, All MS3454W18-10S
Jam Nut Receptacle Cad Od Alum

Jam Nut Receptacle Cad Od Alum

Buy Now
M5015 III circular connector - MS3454W18-10S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3454W18-10S
M5015 III circular connector MS3454W18-10S
Jam Nut Receptacle

Jam Nut Receptacle

Buy Now
Circular Conn, Rcpt, 18-10, Jam Nut; Military Specification Aero Electric - 80P5488 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18-10, Jam Nut; Military Specification Aero Electric
80P5488
Circular Conn, Rcpt, 18-10, Jam Nut; Military Specification Aero Electric 80P5488
CIRCULAR CONN, RCPT, 18-10, JAM NUT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 18-10, JAM NUT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3454W18-10S MS3454W18-10S 80P5488
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Rcpt, 18-10, Jam Nut; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details