Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3454W14S-7S

Description
Jam Nut Receptacle Cad Od Alum
Request a Quote Datasheet
Description
Jam Nut Receptacle Cad Od Alum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3454W14S-7S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3454W14S-7S
Connectors Mil-Qualified, Circular Body, All MS3454W14S-7S
Jam Nut Receptacle Cad Od Alum

Jam Nut Receptacle Cad Od Alum

Buy Now
M5015 III circular connector - MS3454W14S-7S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3454W14S-7S
M5015 III circular connector MS3454W14S-7S
Jam Nut Receptacle

Jam Nut Receptacle

Buy Now
Circular Conn, Rcpt, 14S-7, Jam Nut; Military Specification Aero Electric - 80P5474 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-7, Jam Nut; Military Specification Aero Electric
80P5474
Circular Conn, Rcpt, 14S-7, Jam Nut; Military Specification Aero Electric 80P5474
CIRCULAR CONN, RCPT, 14S-7, JAM NUT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-7, JAM NUT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3454W14S-7S MS3454W14S-7S 80P5474
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Rcpt, 14S-7, Jam Nut; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - U236A6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details