Aero-Electric Connector, Inc. M5015 III circular connector MS3454W10SL-4P

Description
5015 2#16S PIN RECP
Request a Quote Datasheet
Description
5015 2#16S PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 2#16S PIN RECP

5015 2#16S PIN RECP

Buy Now
M5015 III circular connector - MS3454W10SL-4P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3454W10SL-4P
M5015 III circular connector MS3454W10SL-4P
Jam Nut Receptacle

Jam Nut Receptacle

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3454W10SL-4P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3454W10SL-4P
Connectors Mil-Qualified, Circular Body, All MS3454W10SL-4P
Jam Nut Receptacle Cad Od Alum

Jam Nut Receptacle Cad Od Alum

Buy Now
Circular Conn, Rcpt, 10Sl-4, Jam Nut; Military Specification Aero Electric - 80P5463 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10Sl-4, Jam Nut; Military Specification Aero Electric
80P5463
Circular Conn, Rcpt, 10Sl-4, Jam Nut; Military Specification Aero Electric 80P5463
CIRCULAR CONN, RCPT, 10SL-4, JAM NUT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 10SL-4, JAM NUT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3454W10SL-4P MS3454W10SL-4P MS3454W10SL-4P 80P5463
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 10Sl-4, Jam Nut; Military Specification Aero Electric
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SheerPwr - 10140847-8006930LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers