Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3454W10SL-3P

Description
Jam Nut Recept Cad Od Alum
Request a Quote Datasheet
Description
Jam Nut Recept Cad Od Alum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3454W10SL-3P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3454W10SL-3P
Connectors Mil-Qualified, Circular Body, All MS3454W10SL-3P
Jam Nut Recept Cad Od Alum

Jam Nut Recept Cad Od Alum

Buy Now
M5015 III circular connector - MS3454W10SL-3P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3454W10SL-3P
M5015 III circular connector MS3454W10SL-3P
Jam Nut Receptacle

Jam Nut Receptacle

Buy Now
5015 3#16S PIN RECP

5015 3#16S PIN RECP

Buy Now
Circular Conn, Rcpt, 10Sl-3, Jam Nut; Military Specification Aero Electric - 80P5461 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10Sl-3, Jam Nut; Military Specification Aero Electric
80P5461
Circular Conn, Rcpt, 10Sl-3, Jam Nut; Military Specification Aero Electric 80P5461
CIRCULAR CONN, RCPT, 10SL-3, JAM NUT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 10SL-3, JAM NUT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3454W10SL-3P MS3454W10SL-3P Conesys Aero-Electric MS3454W10SL-3P 80P5461
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Rcpt, 10Sl-3, Jam Nut; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
Gender Female / Jack
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2952-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details