Aero-Electric Connector, Inc.
5015 48C 48#16 Pin Recp Aero Electric
MS3452W36-10PY-LC
Description
5015 48C 48#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 48C 48#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
5015 48C 48#16 Pin Recp Aero Electric
01AK1637
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3452W36-10PY-LC |
01AK1637 |
|
Product Name
|
|
5015 48C 48#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details