Aero-Electric Connector, Inc.
M5015 III circular connector
MS3452L18-10PY
-
Powell Electronics, Inc.
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
5015 4C 4#12 Pin Recp Aero Electric
01AK1542
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
MS3452L18-10PY |
Conesys Aero-Electric MS3452L18-10PY |
01AK1542 |
|
Product Name
|
M5015 III circular connector |
|
5015 4C 4#12 Pin Recp Aero Electric |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers