Aero-Electric Connector, Inc. Circular Conn, Rcpt, 36-9, Cable; Military Specification Aero Electric MS3451W36-9P

Description
CIRCULAR CONN, RCPT, 36-9, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 36-9, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 36-9, Cable; Military Specification Aero Electric - 80P5457 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 36-9, Cable; Military Specification Aero Electric
80P5457
Circular Conn, Rcpt, 36-9, Cable; Military Specification Aero Electric 80P5457
CIRCULAR CONN, RCPT, 36-9, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 36-9, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P5457
Product Name Circular Conn, Rcpt, 36-9, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-SMAN-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details