Aero-Electric Connector, Inc. Circular Conn, Rcpt, 22-2, Cable; Military Specification Aero Electric MS3451W22-2P

Description
CIRCULAR CONN, RCPT, 22-2, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 22-2, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 22-2, Cable; Military Specification Aero Electric - 80P5414 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 22-2, Cable; Military Specification Aero Electric
80P5414
Circular Conn, Rcpt, 22-2, Cable; Military Specification Aero Electric 80P5414
CIRCULAR CONN, RCPT, 22-2, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 22-2, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P5414
Product Name Circular Conn, Rcpt, 22-2, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details