Aero-Electric Connector, Inc. Circular Conn, Rcpt, 20-7, Cable; Military Specification Aero Electric MS3451W20-7P

Description
CIRCULAR CONN, RCPT, 20-7, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 20-7, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 20-7, Cable; Military Specification Aero Electric - 80P5407 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-7, Cable; Military Specification Aero Electric
80P5407
Circular Conn, Rcpt, 20-7, Cable; Military Specification Aero Electric 80P5407
CIRCULAR CONN, RCPT, 20-7, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-7, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P5407
Product Name Circular Conn, Rcpt, 20-7, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details