Aero-Electric Connector, Inc. Circular Conn, Rcpt, 18-4, Cable; Military Specification Aero Electric MS3451W18-4S

Description
CIRCULAR CONN, RCPT, 18-4, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 18-4, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 18-4, Cable; Military Specification Aero Electric - 80P5382 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18-4, Cable; Military Specification Aero Electric
80P5382
Circular Conn, Rcpt, 18-4, Cable; Military Specification Aero Electric 80P5382
CIRCULAR CONN, RCPT, 18-4, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 18-4, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P5382
Product Name Circular Conn, Rcpt, 18-4, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female to Double Banana Plug, Adapter - 9225 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers