Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3451W16-10S

Description
Inline Recept Cad Od Alum
Request a Quote Datasheet
Description
Inline Recept Cad Od Alum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3451W16-10S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3451W16-10S
Connectors Mil-Qualified, Circular Body, All MS3451W16-10S
Inline Recept Cad Od Alum

Inline Recept Cad Od Alum

Buy Now
Circular Conn, Rcpt, 16-10, Cable; Military Specification Aero Electric - 80P5369 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16-10, Cable; Military Specification Aero Electric
80P5369
Circular Conn, Rcpt, 16-10, Cable; Military Specification Aero Electric 80P5369
CIRCULAR CONN, RCPT, 16-10, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 16-10, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3451W16-10S 80P5369
Product Name Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 16-10, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard Telephone Jack - 857 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
D-Sub Connector Assemblies - 2262-A28410-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details