Aero-Electric Connector, Inc. Circular Conn, Rcpt, 14S-6, Cable; Military Specification Aero Electric MS3451W14S-6S

Description
CIRCULAR CONN, RCPT, 14S-6, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 14S-6, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 14S-6, Cable; Military Specification Aero Electric - 80P5363 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-6, Cable; Military Specification Aero Electric
80P5363
Circular Conn, Rcpt, 14S-6, Cable; Military Specification Aero Electric 80P5363
CIRCULAR CONN, RCPT, 14S-6, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-6, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P5363
Product Name Circular Conn, Rcpt, 14S-6, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190802 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details