Aero-Electric Connector, Inc. M5015 III circular connector MS3450W36-5P

Description
Wall Mount Receptacle
Request a Quote Datasheet
Description
Wall Mount Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3450W36-5P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450W36-5P
M5015 III circular connector MS3450W36-5P
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Circular Conn, Rcpt, 36-5, Wall Mount; Military Specification Aero Electric - 80P5302 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 36-5, Wall Mount; Military Specification Aero Electric
80P5302
Circular Conn, Rcpt, 36-5, Wall Mount; Military Specification Aero Electric 80P5302
CIRCULAR CONN, RCPT, 36-5, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 36-5, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3450W36-5P 80P5302
Product Name M5015 III circular connector Circular Conn, Rcpt, 36-5, Wall Mount; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D-Sub, D-Shaped Connector Accessories - 2262-A42029-065-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details