Aero-Electric Connector, Inc. M5015 III circular connector MS3450W32-1P

Description
Wall Mount Receptacle
Request a Quote Datasheet
Description
Wall Mount Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3450W32-1P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450W32-1P
M5015 III circular connector MS3450W32-1P
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Circular Connector Aero Electric - 52X8638 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Aero Electric
52X8638
Circular Connector Aero Electric 52X8638
Circular Connector

Circular Connector

Supplier's Site
Circular Conn, Rcpt, 32-1, Wall Mount; Military Specification Aero Electric - 80P5292 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 32-1, Wall Mount; Military Specification Aero Electric
80P5292
Circular Conn, Rcpt, 32-1, Wall Mount; Military Specification Aero Electric 80P5292
CIRCULAR CONN, RCPT, 32-1, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 32-1, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3450W32-1P 52X8638 80P5292
Product Name M5015 III circular connector Circular Connector Aero Electric Circular Conn, Rcpt, 32-1, Wall Mount; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - X214D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details