Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3450W28-21P

Description
WALL MT. RECEPTACLE CAD OD ALUM
Request a Quote Datasheet
Description
WALL MT. RECEPTACLE CAD OD ALUM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3450W28-21P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3450W28-21P
Connectors Mil-Qualified, Circular Body, All MS3450W28-21P
WALL MT. RECEPTACLE CAD OD ALUM

WALL MT. RECEPTACLE CAD OD ALUM

Buy Now
M5015 III circular connector - MS3450W28-21P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450W28-21P
M5015 III circular connector MS3450W28-21P
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Circular Conn, Rcpt, 28-21, Wall Mount; Military Specification Aero Electric - 80P5288 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 28-21, Wall Mount; Military Specification Aero Electric
80P5288
Circular Conn, Rcpt, 28-21, Wall Mount; Military Specification Aero Electric 80P5288
CIRCULAR CONN, RCPT, 28-21, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 28-21, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3450W28-21P MS3450W28-21P 80P5288
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Rcpt, 28-21, Wall Mount; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Chameleon - 026-6A07-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details