Aero-Electric Connector, Inc. M5015 III circular connector MS3450W28-15S

Description
Wall Mount Receptacle
Request a Quote Datasheet
Description
Wall Mount Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3450W28-15S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450W28-15S
M5015 III circular connector MS3450W28-15S
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Circular Conn, Rcpt, 28-15, Wall Mount; Military Specification Aero Electric - 80P5285 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 28-15, Wall Mount; Military Specification Aero Electric
80P5285
Circular Conn, Rcpt, 28-15, Wall Mount; Military Specification Aero Electric 80P5285
CIRCULAR CONN, RCPT, 28-15, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 28-15, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3450W28-15S 80P5285
Product Name M5015 III circular connector Circular Conn, Rcpt, 28-15, Wall Mount; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Din Rail, Channel - 2946-2002-1971-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers