Aero-Electric Connector, Inc. M5015 III circular connector MS3450W24-28S

Description
Wall Mount Receptacle
Request a Quote Datasheet
Description
Wall Mount Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3450W24-28S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450W24-28S
M5015 III circular connector MS3450W24-28S
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Circular Connector Aero Electric - 47X9716 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Aero Electric
47X9716
Circular Connector Aero Electric 47X9716
Circular Connector

Circular Connector

Supplier's Site
Circular Conn, Rcpt, 24-28, Wall Mount; Military Specification Aero Electric - 80P5278 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-28, Wall Mount; Military Specification Aero Electric
80P5278
Circular Conn, Rcpt, 24-28, Wall Mount; Military Specification Aero Electric 80P5278
CIRCULAR CONN, RCPT, 24-28, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 24-28, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3450W24-28S 47X9716 80P5278
Product Name M5015 III circular connector Circular Connector Aero Electric Circular Conn, Rcpt, 24-28, Wall Mount; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details