Aero-Electric Connector, Inc. M5015 III circular connector MS3450W24-22S

Description
5015 4#8 SKT RECP
Request a Quote Datasheet
Description
5015 4#8 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 4#8 SKT RECP

5015 4#8 SKT RECP

Buy Now
M5015 III circular connector - MS3450W24-22S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450W24-22S
M5015 III circular connector MS3450W24-22S
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Circular Conn, Rcpt, 24-22, Wall Mount; Military Specification Aero Electric - 80P5276 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-22, Wall Mount; Military Specification Aero Electric
80P5276
Circular Conn, Rcpt, 24-22, Wall Mount; Military Specification Aero Electric 80P5276
CIRCULAR CONN, RCPT, 24-22, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 24-22, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3450W24-22S MS3450W24-22S 80P5276
Product Name M5015 III circular connector Circular Conn, Rcpt, 24-22, Wall Mount; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details