Aero-Electric Connector, Inc. M5015 III circular connector MS3450W24-22P

Description
5015 4#8 PIN RECP
Request a Quote Datasheet
Description
5015 4#8 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 4#8 PIN RECP

5015 4#8 PIN RECP

Buy Now
M5015 III circular connector - MS3450W24-22P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450W24-22P
M5015 III circular connector MS3450W24-22P
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Circular Conn, Rcpt, 24-22, Wall Mount; Military Specification Aero Electric - 80P5275 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-22, Wall Mount; Military Specification Aero Electric
80P5275
Circular Conn, Rcpt, 24-22, Wall Mount; Military Specification Aero Electric 80P5275
CIRCULAR CONN, RCPT, 24-22, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 24-22, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3450W24-22P MS3450W24-22P 80P5275
Product Name M5015 III circular connector Circular Conn, Rcpt, 24-22, Wall Mount; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-ALBKF08-FM8BR3-SL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details