Aero-Electric Connector, Inc. M5015 III circular connector MS3450W22-22P

Description
Wall Mount Receptacle
Request a Quote Datasheet
Description
Wall Mount Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3450W22-22P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450W22-22P
M5015 III circular connector MS3450W22-22P
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
5015 4#8 PIN RECP

5015 4#8 PIN RECP

Buy Now
Circular Conn, Rcpt, 22-22, Wall Mount; Military Specification Aero Electric - 44X4445 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 22-22, Wall Mount; Military Specification Aero Electric
44X4445
Circular Conn, Rcpt, 22-22, Wall Mount; Military Specification Aero Electric 44X4445
CIRCULAR CONN, RCPT, 22-22, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 22-22, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3450W22-22P Conesys Aero-Electric MS3450W22-22P 44X4445
Product Name M5015 III circular connector Circular Conn, Rcpt, 22-22, Wall Mount; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00200TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Terminals - 2203 - VAST STOCK CO., LIMITED
Altech Corp.
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2000-5317/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers