Aero-Electric Connector, Inc. M5015 III circular connector MS3450W20-4S

Description
5015 4#12 SKT RECP
Request a Quote Datasheet
Description
5015 4#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 4#12 SKT RECP

5015 4#12 SKT RECP

Buy Now
M5015 III circular connector - MS3450W20-4S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450W20-4S
M5015 III circular connector MS3450W20-4S
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Circular Conn, Rcpt, 20-4, Wall Mount; Military Specification Aero Electric - 80P5257 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-4, Wall Mount; Military Specification Aero Electric
80P5257
Circular Conn, Rcpt, 20-4, Wall Mount; Military Specification Aero Electric 80P5257
CIRCULAR CONN, RCPT, 20-4, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-4, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3450W20-4S MS3450W20-4S 80P5257
Product Name M5015 III circular connector Circular Conn, Rcpt, 20-4, Wall Mount; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A54200-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Plug - NECC-L2G5-C1 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details