Aero-Electric Connector, Inc.
M5015 III circular connector
MS3450W20-4PX
Description
Wall Mount Receptacle
-
Powell Electronics, Inc.
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Wall Mount Receptacle
Request a Quote
Email Supplier
Suppliers
5015 Rr 4#12 Pin Recp Aero Electric
31AH8504
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
MS3450W20-4PX |
Conesys Aero-Electric MS3450W20-4PX |
31AH8504 |
|
Product Name
|
M5015 III circular connector |
|
5015 Rr 4#12 Pin Recp Aero Electric |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers