Aero-Electric Connector, Inc.
5015 4C 4#12 Pin Recp Aero Electric
MS3450W20-4PX-LC
Description
5015 4C 4#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 4C 4#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
5015 4C 4#12 Pin Recp Aero Electric
31AH8505
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3450W20-4PX-LC |
31AH8505 |
|
Product Name
|
|
5015 4C 4#12 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
2 suppliers
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
Contact Size (AWG)
6 AWG
View Details
4 suppliers