Aero-Electric Connector, Inc. M5015 III circular connector MS3450W20-29P

Description
Wall Mount Receptacle
Request a Quote Datasheet
Description
Wall Mount Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3450W20-29P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450W20-29P
M5015 III circular connector MS3450W20-29P
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
5015 17#16 PIN RECP

5015 17#16 PIN RECP

Buy Now
Circular Conn, Rcpt, 20-29, Wall Mount; Military Specification Aero Electric - 80P5253 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-29, Wall Mount; Military Specification Aero Electric
80P5253
Circular Conn, Rcpt, 20-29, Wall Mount; Military Specification Aero Electric 80P5253
CIRCULAR CONN, RCPT, 20-29, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-29, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3450W20-29P Conesys Aero-Electric MS3450W20-29P 80P5253
Product Name M5015 III circular connector Circular Conn, Rcpt, 20-29, Wall Mount; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBN04M17000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 400 volts
View Details
4 suppliers
Barrier Blocks - 1920-1883-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 40.0 amps
View Details
Din Rail, Channel - 2946-2000-1405-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers