Aero-Electric Connector, Inc. M5015 III circular connector MS3450W20-18P

Description
5015 3#12 6#16 PIN RECP
Request a Quote Datasheet
Description
5015 3#12 6#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 3#12 6#16 PIN RECP

5015 3#12 6#16 PIN RECP

Buy Now
M5015 III circular connector - MS3450W20-18P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450W20-18P
M5015 III circular connector MS3450W20-18P
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3450W20-18P
MIL Spec Connector - MIL-DTL 5015, I MS3450W20-18P
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, 20-18, Wall Mount; Military Specification Aero Electric - 80P5245 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-18, Wall Mount; Military Specification Aero Electric
80P5245
Circular Conn, Rcpt, 20-18, Wall Mount; Military Specification Aero Electric 80P5245
CIRCULAR CONN, RCPT, 20-18, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-18, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3450W20-18P MS3450W20-18P MS3450W20-18P 80P5245
Product Name M5015 III circular connector MIL Spec Connector - MIL-DTL 5015, I Circular Conn, Rcpt, 20-18, Wall Mount; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Assemblies - ECG.1B.303.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 12.0 amps
View Details
3 suppliers