Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3450W16S-1S

Description
WALL MOUNT RECEPTACLE CAD OD ALUM
Request a Quote Datasheet
Description
WALL MOUNT RECEPTACLE CAD OD ALUM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3450W16S-1S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3450W16S-1S
Connectors Mil-Qualified, Circular Body, All MS3450W16S-1S
WALL MOUNT RECEPTACLE CAD OD ALUM

WALL MOUNT RECEPTACLE CAD OD ALUM

Buy Now
M5015 III circular connector - MS3450W16S-1S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450W16S-1S
M5015 III circular connector MS3450W16S-1S
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Circular Conn, Rcpt, 16S-1, Wall Mount; Military Specification Aero Electric - 98Y5154 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16S-1, Wall Mount; Military Specification Aero Electric
98Y5154
Circular Conn, Rcpt, 16S-1, Wall Mount; Military Specification Aero Electric 98Y5154
CIRCULAR CONN, RCPT, 16S-1, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 16S-1, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3450W16S-1S MS3450W16S-1S 98Y5154
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Rcpt, 16S-1, Wall Mount; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated Phone Tip Jack - 907 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details