Aero-Electric Connector, Inc.
5015 3#12 Pin Recp Aero Electric
MS3450W16-10P-LC
Description
5015 3#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 3#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
5015 3#12 Pin Recp Aero Electric
31AH8307
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3450W16-10P-LC |
31AH8307 |
|
Product Name
|
|
5015 3#12 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details