Aero-Electric Connector, Inc. M5015 III circular connector MS3450W14S-9S

Description
Wall Mount Receptacle
Request a Quote Datasheet
Description
Wall Mount Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3450W14S-9S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450W14S-9S
M5015 III circular connector MS3450W14S-9S
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Circular Conn, Rcpt, 14S-9, Wall Mount; Military Specification Aero Electric - 80P5223 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-9, Wall Mount; Military Specification Aero Electric
80P5223
Circular Conn, Rcpt, 14S-9, Wall Mount; Military Specification Aero Electric 80P5223
CIRCULAR CONN, RCPT, 14S-9, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-9, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3450W14S-9S 80P5223
Product Name M5015 III circular connector Circular Conn, Rcpt, 14S-9, Wall Mount; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano Circular Connectors - A79115-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Terminal strip - NECU-L3G8-C1-IS - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details