Aero-Electric Connector, Inc.
M5015 III circular connector
MS3450LS22-19PZ
Description
Wall Mount Receptacle
-
Powell Electronics, Inc.
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Wall Mount Receptacle
Request a Quote
Email Supplier
Suppliers
5015 14C 14#16 Pin Recp Aero Electric
01AK0999
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
MS3450LS22-19PZ |
Conesys Aero-Electric MS3450LS22-19PZ |
01AK0999 |
|
Product Name
|
M5015 III circular connector |
|
5015 14C 14#16 Pin Recp Aero Electric |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
12 to 22 AWG
View Details