Aero-Electric Connector, Inc.
5015 19C 19#16 Pin Recp Aero Electric
MS3450LS22-14PZ-LC
Description
5015 19C 19#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 19C 19#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
5015 19C 19#16 Pin Recp Aero Electric
01AK0990
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3450LS22-14PZ-LC |
01AK0990 |
|
Product Name
|
|
5015 19C 19#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
22 AWG
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details