Aero-Electric Connector, Inc.
M5015 III circular connector
MS3450LS22-14PY
Description
5015 19#16 PIN RECP
-
PEI-Genesis
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 19#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
5015 19#16 Pin Recp Aero Electric
01AK0987
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3450LS22-14PY |
MS3450LS22-14PY |
01AK0987 |
|
Product Name
|
|
M5015 III circular connector |
5015 19#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Voltage Rating
5000 volts
Current Rating
3.0 amps
View Details
Connector Type
Card Edge Connector
Gender
Female / Jack
Geometry
Right Angle
View Details
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
24 AWG
View Details