Aero-Electric Connector, Inc. M5015 III circular connector MS3450L36-9S

Description
Wall Mount Receptacle
Request a Quote Datasheet
Description
Wall Mount Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3450L36-9S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450L36-9S
M5015 III circular connector MS3450L36-9S
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Circular Conn, Rcpt, 36-9, Wall Mount; Military Specification Aero Electric - 80P5206 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 36-9, Wall Mount; Military Specification Aero Electric
80P5206
Circular Conn, Rcpt, 36-9, Wall Mount; Military Specification Aero Electric 80P5206
CIRCULAR CONN, RCPT, 36-9, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 36-9, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3450L36-9S 80P5206
Product Name M5015 III circular connector Circular Conn, Rcpt, 36-9, Wall Mount; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details