Aero-Electric Connector, Inc. M5015 III circular connector MS3450L32-1P

Description
Wall Mount Receptacle
Request a Quote Datasheet
Description
Wall Mount Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3450L32-1P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450L32-1P
M5015 III circular connector MS3450L32-1P
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Swedesboro, NJ, United States
M5015 III circular connector
MS3450L32-1P
M5015 III circular connector MS3450L32-1P
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Circular Conn, Rcpt, 32-1, Wall Mount; Military Specification Aero Electric - 80P5191 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 32-1, Wall Mount; Military Specification Aero Electric
80P5191
Circular Conn, Rcpt, 32-1, Wall Mount; Military Specification Aero Electric 80P5191
CIRCULAR CONN, RCPT, 32-1, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 32-1, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3450L32-1P 80P5191
Product Name M5015 III circular connector Circular Conn, Rcpt, 32-1, Wall Mount; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated & Metal Phone Plug - 885 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22002-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details