Aero-Electric Connector, Inc. M5015 III circular connector MS3450L28-16S

Description
Wall Mount Receptacle
Request a Quote
Description
Wall Mount Receptacle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3450L28-16S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450L28-16S
M5015 III circular connector MS3450L28-16S
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Circular Conn, Rcpt, 28-16, Wall Mount; Military Specification Aero Electric - 80P5186 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 28-16, Wall Mount; Military Specification Aero Electric
80P5186
Circular Conn, Rcpt, 28-16, Wall Mount; Military Specification Aero Electric 80P5186
CIRCULAR CONN, RCPT, 28-16, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 28-16, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3450L28-16S 80P5186
Product Name M5015 III circular connector Circular Conn, Rcpt, 28-16, Wall Mount; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Standard Circular Connectors - 1-293476-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
View Details
4 suppliers