Aero-Electric Connector, Inc. M5015 III circular connector MS3450L28-16P

Description
Wall Mount Receptacle
Request a Quote
Description
Wall Mount Receptacle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3450L28-16P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450L28-16P
M5015 III circular connector MS3450L28-16P
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Circular Conn, Rcpt, 28-16, Wall Mount; Military Specification Aero Electric - 80P5185 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 28-16, Wall Mount; Military Specification Aero Electric
80P5185
Circular Conn, Rcpt, 28-16, Wall Mount; Military Specification Aero Electric 80P5185
CIRCULAR CONN, RCPT, 28-16, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 28-16, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3450L28-16P 80P5185
Product Name M5015 III circular connector Circular Conn, Rcpt, 28-16, Wall Mount; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

OBD II connector right angel golden pins - QLC16060 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Chameleon - 027-6A03-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Industrial Circular Connectors - 1115754 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details