Aero-Electric Connector, Inc. M5015 III circular connector MS3450L28-11P

Description
Wall Mount Receptacle
Request a Quote Datasheet
Description
Wall Mount Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3450L28-11P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450L28-11P
M5015 III circular connector MS3450L28-11P
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Circular Conn, Rcpt, 28-11, Wall Mount; Military Specification Aero Electric - 80P5179 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 28-11, Wall Mount; Military Specification Aero Electric
80P5179
Circular Conn, Rcpt, 28-11, Wall Mount; Military Specification Aero Electric 80P5179
CIRCULAR CONN, RCPT, 28-11, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 28-11, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3450L28-11P 80P5179
Product Name M5015 III circular connector Circular Conn, Rcpt, 28-11, Wall Mount; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2320 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers