Aero-Electric Connector, Inc.
M5015 III circular connector
MS3450L24-9P
Description
5015 2C 2#4 PIN RECP
-
PEI-Genesis
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 2C 2#4 PIN RECP
Request a Quote
Email Supplier
Suppliers
5015 2C 2#4 Pin Recp Aero Electric
31AH8250
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3450L24-9P |
MS3450L24-9P |
31AH8250 |
|
Product Name
|
|
M5015 III circular connector |
5015 2C 2#4 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Termination
Screw
Voltage Rating
300 volts
Current Rating
10.0 amps
View Details
Connector Type
DIN Connector
Voltage Rating
250 volts
Contact Size (AWG)
12 to 18 AWG
View Details
2 suppliers