Aero-Electric Connector, Inc. M5015 III circular connector MS3450L24-7S

Description
Wall Mount Receptacle
Request a Quote Datasheet
Description
Wall Mount Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3450L24-7S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450L24-7S
M5015 III circular connector MS3450L24-7S
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Swedesboro, NJ, United States
M5015 III circular connector
MS3450L24-7S
M5015 III circular connector MS3450L24-7S
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
5015 2#12 14#16 PIN RECP

5015 2#12 14#16 PIN RECP

Buy Now
Circular Conn, Rcpt, 24-7, Wall Mount; Military Specification Aero Electric - 80P5178 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-7, Wall Mount; Military Specification Aero Electric
80P5178
Circular Conn, Rcpt, 24-7, Wall Mount; Military Specification Aero Electric 80P5178
CIRCULAR CONN, RCPT, 24-7, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 24-7, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3450L24-7S Conesys Aero-Electric MS3450L24-7S 80P5178
Product Name M5015 III circular connector Circular Conn, Rcpt, 24-7, Wall Mount; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G1-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details