Aero-Electric Connector, Inc.
M5015 III circular connector
MS3450L24-2PZ
Description
Wall Mount Receptacle
-
Powell Electronics, Inc.
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Wall Mount Receptacle
Request a Quote
Email Supplier
Suppliers
5015 7C 7#12 Pin Recp Aero Electric
01AK1167
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
MS3450L24-2PZ |
Conesys Aero-Electric MS3450L24-2PZ |
01AK1167 |
|
Product Name
|
M5015 III circular connector |
|
5015 7C 7#12 Pin Recp Aero Electric |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details