Aero-Electric Connector, Inc. M5015 III circular connector MS3450L24-22S

Description
5015 4#8 SKT RECP
Request a Quote Datasheet
Description
5015 4#8 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 4#8 SKT RECP

5015 4#8 SKT RECP

Buy Now
M5015 III circular connector - MS3450L24-22S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450L24-22S
M5015 III circular connector MS3450L24-22S
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Circular Conn, Rcpt, 24-22, Wall Mount; Military Specification Aero Electric - 80P5174 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-22, Wall Mount; Military Specification Aero Electric
80P5174
Circular Conn, Rcpt, 24-22, Wall Mount; Military Specification Aero Electric 80P5174
CIRCULAR CONN, RCPT, 24-22, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 24-22, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3450L24-22S MS3450L24-22S 80P5174
Product Name M5015 III circular connector Circular Conn, Rcpt, 24-22, Wall Mount; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details