Aero-Electric Connector, Inc. M5015 III circular connector MS3450L24-10P

Description
Wall Mount Receptacle
Request a Quote Datasheet
Description
Wall Mount Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3450L24-10P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450L24-10P
M5015 III circular connector MS3450L24-10P
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
5015 7#8 PIN RECP

5015 7#8 PIN RECP

Buy Now
Circular Conn, Rcpt, 24-10, Wall Mount; Military Specification Aero Electric - 80P5167 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-10, Wall Mount; Military Specification Aero Electric
80P5167
Circular Conn, Rcpt, 24-10, Wall Mount; Military Specification Aero Electric 80P5167
CIRCULAR CONN, RCPT, 24-10, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 24-10, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3450L24-10P Conesys Aero-Electric MS3450L24-10P 80P5167
Product Name M5015 III circular connector Circular Conn, Rcpt, 24-10, Wall Mount; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details