Aero-Electric Connector, Inc. M5015 III circular connector MS3450L22-2S

Description
5015 3#8 SKT RECP
Request a Quote Datasheet
Description
5015 3#8 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 3#8 SKT RECP

5015 3#8 SKT RECP

Buy Now
M5015 III circular connector - MS3450L22-2S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450L22-2S
M5015 III circular connector MS3450L22-2S
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Swedesboro, NJ, United States
5015 3#8 SKT RECP

5015 3#8 SKT RECP

Buy Now
Circular Conn, Rcpt, 22-2, Wall Mount; Military Specification Aero Electric - 80P5162 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 22-2, Wall Mount; Military Specification Aero Electric
80P5162
Circular Conn, Rcpt, 22-2, Wall Mount; Military Specification Aero Electric 80P5162
CIRCULAR CONN, RCPT, 22-2, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 22-2, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3450L22-2S MS3450L22-2S MS3450L22-2S 80P5162
Product Name M5015 III circular connector Circular Conn, Rcpt, 22-2, Wall Mount; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190322 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details